Panasonic Chip Res, Thick Film, 11K, 0.1W, 0402; Resistance Panasonic ERJ-S02D1102X

Description
CHIP RES, THICK FILM, 11K, 0.1W, 0402; Resistance:11kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 11K, 0.1W, 0402; Resistance:11kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 11K, 0.1W, 0402; Resistance Panasonic - 66AC4317 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 11K, 0.1W, 0402; Resistance Panasonic
66AC4317
Chip Res, Thick Film, 11K, 0.1W, 0402; Resistance Panasonic 66AC4317
CHIP RES, THICK FILM, 11K, 0.1W, 0402; Resistance:11kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes

CHIP RES, THICK FILM, 11K, 0.1W, 0402; Resistance:11kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 11K, 0.1W, 0402; Resistance Panasonic - 66AC0312 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 11K, 0.1W, 0402; Resistance Panasonic
66AC0312
Chip Res, Thick Film, 11K, 0.1W, 0402; Resistance Panasonic 66AC0312
CHIP RES, THICK FILM, 11K, 0.1W, 0402; Resistance:11kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes

CHIP RES, THICK FILM, 11K, 0.1W, 0402; Resistance:11kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC4317
Product Name Chip Res, Thick Film, 11K, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 11000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details