Panasonic Chip Res, Thick Film, 110R, 0.1W, 0402; Resistance Panasonic ERJ-S02D1100X

Description
CHIP RES, THICK FILM, 110R, 0.1W, 0402; Resistance:110ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 110R, 0.1W, 0402; Resistance:110ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 110R, 0.1W, 0402; Resistance Panasonic - 66AC4316 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 110R, 0.1W, 0402; Resistance Panasonic
66AC4316
Chip Res, Thick Film, 110R, 0.1W, 0402; Resistance Panasonic 66AC4316
CHIP RES, THICK FILM, 110R, 0.1W, 0402; Resistance:110ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 110R, 0.1W, 0402; Resistance:110ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 110R, 0.1W, 0402; Resistance Panasonic - 66AC4315 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 110R, 0.1W, 0402; Resistance Panasonic
66AC4315
Chip Res, Thick Film, 110R, 0.1W, 0402; Resistance Panasonic 66AC4315
CHIP RES, THICK FILM, 110R, 0.1W, 0402; Resistance:110ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 110R, 0.1W, 0402; Resistance:110ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC4316
Product Name Chip Res, Thick Film, 110R, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details