Panasonic Chip Res, Thick Film, 107R, 0.1W, 0402; Resistance Panasonic ERJ-S02D1070X

Description
CHIP RES, THICK FILM, 107R, 0.1W, 0402; Resistance:107ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 107R, 0.1W, 0402; Resistance:107ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 107R, 0.1W, 0402; Resistance Panasonic - 67AC1653 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 107R, 0.1W, 0402; Resistance Panasonic
67AC1653
Chip Res, Thick Film, 107R, 0.1W, 0402; Resistance Panasonic 67AC1653
CHIP RES, THICK FILM, 107R, 0.1W, 0402; Resistance:107ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 107R, 0.1W, 0402; Resistance:107ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 107R, 0.1W, 0402; Resistance Panasonic - 66AC2313 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 107R, 0.1W, 0402; Resistance Panasonic
66AC2313
Chip Res, Thick Film, 107R, 0.1W, 0402; Resistance Panasonic 66AC2313
CHIP RES, THICK FILM, 107R, 0.1W, 0402; Resistance:107ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 107R, 0.1W, 0402; Resistance:107ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC1653
Product Name Chip Res, Thick Film, 107R, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 107 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2567463P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers