Panasonic Chip Resistor - Surface Mount ERJ-S02D1023X

Description
0402 ANTI-SULFUR RES. , 0.5%, 10
Datasheet
Description
0402 ANTI-SULFUR RES. , 0.5%, 10
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S02D1023X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S02D1023X
Chip Resistor - Surface Mount ERJ-S02D1023X
0402 ANTI-SULFUR RES. , 0.5%, 10

0402 ANTI-SULFUR RES. , 0.5%, 10

Supplier's Site Datasheet
Chip Res, Thick Film, 102K, 0.1W, 0402; Resistance Panasonic - 66AC7510 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 102K, 0.1W, 0402; Resistance Panasonic
66AC7510
Chip Res, Thick Film, 102K, 0.1W, 0402; Resistance Panasonic 66AC7510
CHIP RES, THICK FILM, 102K, 0.1W, 0402; Resistance:102kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 102K, 0.1W, 0402; Resistance:102kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 102K, 0.1W, 0402; Resistance Panasonic - 67AC4752 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 102K, 0.1W, 0402; Resistance Panasonic
67AC4752
Chip Res, Thick Film, 102K, 0.1W, 0402; Resistance Panasonic 67AC4752
CHIP RES, THICK FILM, 102K, 0.1W, 0402; Resistance:102kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 102K, 0.1W, 0402; Resistance:102kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S02D1023X 66AC7510
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 102K, 0.1W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 102000 ohms 102000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details