Panasonic Chip Resistor - Surface Mount ERJ-S02D1020X

Description
0402 ANTI-SULFUR RES. , 0.5%, 10
Datasheet
Description
0402 ANTI-SULFUR RES. , 0.5%, 10
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S02D1020X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S02D1020X
Chip Resistor - Surface Mount ERJ-S02D1020X
0402 ANTI-SULFUR RES. , 0.5%, 10

0402 ANTI-SULFUR RES. , 0.5%, 10

Supplier's Site Datasheet
Chip Res, Thick Film, 102R, 0.1W, 0402; Resistance Panasonic - 67AC1650 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 102R, 0.1W, 0402; Resistance Panasonic
67AC1650
Chip Res, Thick Film, 102R, 0.1W, 0402; Resistance Panasonic 67AC1650
CHIP RES, THICK FILM, 102R, 0.1W, 0402; Resistance:102ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 102R, 0.1W, 0402; Resistance:102ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 102R, 0.1W, 0402; Resistance Panasonic - 67AC4751 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 102R, 0.1W, 0402; Resistance Panasonic
67AC4751
Chip Res, Thick Film, 102R, 0.1W, 0402; Resistance Panasonic 67AC4751
CHIP RES, THICK FILM, 102R, 0.1W, 0402; Resistance:102ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 102R, 0.1W, 0402; Resistance:102ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S02D1020X 67AC1650
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 102R, 0.1W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 102 ohms 102 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176073-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 562 ohms
View Details
3 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers