Panasonic Chip Resistor - Surface Mount ERJ-S02D1004X

Description
0402 ANTI-SULFUR RES. , 0.5%, 1M
Datasheet
Description
0402 ANTI-SULFUR RES. , 0.5%, 1M
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S02D1004X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S02D1004X
Chip Resistor - Surface Mount ERJ-S02D1004X
0402 ANTI-SULFUR RES. , 0.5%, 1M

0402 ANTI-SULFUR RES. , 0.5%, 1M

Supplier's Site Datasheet
Chip Res, Thick Film, 1M, 0.1W, 0402; Resistance Panasonic - 67AC1649 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1M, 0.1W, 0402; Resistance Panasonic
67AC1649
Chip Res, Thick Film, 1M, 0.1W, 0402; Resistance Panasonic 67AC1649
CHIP RES, THICK FILM, 1M, 0.1W, 0402; Resistance:1Mohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 1M, 0.1W, 0402; Resistance:1Mohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1M, 0.1W, 0402; Resistance Panasonic - 65AC8813 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1M, 0.1W, 0402; Resistance Panasonic
65AC8813
Chip Res, Thick Film, 1M, 0.1W, 0402; Resistance Panasonic 65AC8813
CHIP RES, THICK FILM, 1M, 0.1W, 0402; Resistance:1Mohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 1M, 0.1W, 0402; Resistance:1Mohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S02D1004X 67AC1649
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 1M, 0.1W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 1.00E-3 ohms 1.00E6 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1000 watts 0.1000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers