Panasonic Chip Res, Thick Film, 100K, 0.1W, 0402; Resistance Panasonic ERJ-S02D1003X

Description
CHIP RES, THICK FILM, 100K, 0.1W, 0402; Resistance:100kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 100K, 0.1W, 0402; Resistance:100kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 100K, 0.1W, 0402; Resistance Panasonic - 65AC8812 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 100K, 0.1W, 0402; Resistance Panasonic
65AC8812
Chip Res, Thick Film, 100K, 0.1W, 0402; Resistance Panasonic 65AC8812
CHIP RES, THICK FILM, 100K, 0.1W, 0402; Resistance:100kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 100K, 0.1W, 0402; Resistance:100kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 100K, 0.1W, 0402; Resistance Panasonic - 65AC8811 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 100K, 0.1W, 0402; Resistance Panasonic
65AC8811
Chip Res, Thick Film, 100K, 0.1W, 0402; Resistance Panasonic 65AC8811
CHIP RES, THICK FILM, 100K, 0.1W, 0402; Resistance:100kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 100K, 0.1W, 0402; Resistance:100kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-S02D1003X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S02D1003X
Chip Resistor - Surface Mount ERJ-S02D1003X
0402 ANTI-SULFUR RES. , 0.5%, 10

0402 ANTI-SULFUR RES. , 0.5%, 10

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 65AC8812 ERJ-S02D1003X
Product Name Chip Res, Thick Film, 100K, 0.1W, 0402; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 100000 ohms 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567751 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers