Panasonic Res, Aec-Q200, 9M09, 1%, 0.66W, 1206; Resistance Panasonic ERJ-PM8F9094V

Description
RES, AEC-Q200, 9M09, 1%, 0.66W, 1206; Resistance:9.09Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 9M09, 1%, 0.66W, 1206; Resistance:9.09Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 9M09, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9847 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 9M09, 1%, 0.66W, 1206; Resistance Panasonic
33AK9847
Res, Aec-Q200, 9M09, 1%, 0.66W, 1206; Resistance Panasonic 33AK9847
RES, AEC-Q200, 9M09, 1%, 0.66W, 1206; Resistance:9.09Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 9M09, 1%, 0.66W, 1206; Resistance:9.09Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 9M09, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9848 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 9M09, 1%, 0.66W, 1206; Resistance Panasonic
33AK9848
Res, Aec-Q200, 9M09, 1%, 0.66W, 1206; Resistance Panasonic 33AK9848
RES, AEC-Q200, 9M09, 1%, 0.66W, 1206; Resistance:9.09Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 9M09, 1%, 0.66W, 1206; Resistance:9.09Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AK9847
Product Name Res, Aec-Q200, 9M09, 1%, 0.66W, 1206; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R222JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details