Panasonic Res, Aec-Q200, 8M66, 1%, 0.66W, 1206; Resistance Panasonic ERJ-PM8F8664V

Description
RES, AEC-Q200, 8M66, 1%, 0.66W, 1206; Resistance:8.66Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 8M66, 1%, 0.66W, 1206; Resistance:8.66Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 8M66, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9844 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 8M66, 1%, 0.66W, 1206; Resistance Panasonic
33AK9844
Res, Aec-Q200, 8M66, 1%, 0.66W, 1206; Resistance Panasonic 33AK9844
RES, AEC-Q200, 8M66, 1%, 0.66W, 1206; Resistance:8.66Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 8M66, 1%, 0.66W, 1206; Resistance:8.66Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 8M66, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9843 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 8M66, 1%, 0.66W, 1206; Resistance Panasonic
33AK9843
Res, Aec-Q200, 8M66, 1%, 0.66W, 1206; Resistance Panasonic 33AK9843
RES, AEC-Q200, 8M66, 1%, 0.66W, 1206; Resistance:8.66Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 8M66, 1%, 0.66W, 1206; Resistance:8.66Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AK9844
Product Name Res, Aec-Q200, 8M66, 1%, 0.66W, 1206; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1363312 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details