Panasonic Res, Aec-Q200, 8M45, 1%, 0.66W, 1206; Resistance Panasonic ERJ-PM8F8454V

Description
RES, AEC-Q200, 8M45, 1%, 0.66W, 1206; Resistance:8.45Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 8M45, 1%, 0.66W, 1206; Resistance:8.45Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 8M45, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9842 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 8M45, 1%, 0.66W, 1206; Resistance Panasonic
33AK9842
Res, Aec-Q200, 8M45, 1%, 0.66W, 1206; Resistance Panasonic 33AK9842
RES, AEC-Q200, 8M45, 1%, 0.66W, 1206; Resistance:8.45Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 8M45, 1%, 0.66W, 1206; Resistance:8.45Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 8M45, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9841 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 8M45, 1%, 0.66W, 1206; Resistance Panasonic
33AK9841
Res, Aec-Q200, 8M45, 1%, 0.66W, 1206; Resistance Panasonic 33AK9841
RES, AEC-Q200, 8M45, 1%, 0.66W, 1206; Resistance:8.45Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 8M45, 1%, 0.66W, 1206; Resistance:8.45Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AK9842
Product Name Res, Aec-Q200, 8M45, 1%, 0.66W, 1206; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 97.6 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
CC Zero Ohm -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads; CC12M (1406/0204) ~ CC25 (2309/0207)
Resistance Range 0.0200 ohms
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details