Panasonic Res, Aec-Q200, 7M5, 1%, 0.66W, 1206; Resistance Panasonic ERJ-PM8F7504V

Description
RES, AEC-Q200, 7M5, 1%, 0.66W, 1206; Resistance:7.5Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 7M5, 1%, 0.66W, 1206; Resistance:7.5Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 7M5, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9829 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 7M5, 1%, 0.66W, 1206; Resistance Panasonic
33AK9829
Res, Aec-Q200, 7M5, 1%, 0.66W, 1206; Resistance Panasonic 33AK9829
RES, AEC-Q200, 7M5, 1%, 0.66W, 1206; Resistance:7.5Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 7M5, 1%, 0.66W, 1206; Resistance:7.5Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 7M5, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9830 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 7M5, 1%, 0.66W, 1206; Resistance Panasonic
33AK9830
Res, Aec-Q200, 7M5, 1%, 0.66W, 1206; Resistance Panasonic 33AK9830
RES, AEC-Q200, 7M5, 1%, 0.66W, 1206; Resistance:7.5Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 7M5, 1%, 0.66W, 1206; Resistance:7.5Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AK9829
Product Name Res, Aec-Q200, 7M5, 1%, 0.66W, 1206; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1622939-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details