Panasonic Res, Aec-Q200, 7M32, 1%, 0.66W, 1206; Resistance Panasonic ERJ-PM8F7324V

Description
RES, AEC-Q200, 7M32, 1%, 0.66W, 1206; Resistance:7.32Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 7M32, 1%, 0.66W, 1206; Resistance:7.32Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 7M32, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9828 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 7M32, 1%, 0.66W, 1206; Resistance Panasonic
33AK9828
Res, Aec-Q200, 7M32, 1%, 0.66W, 1206; Resistance Panasonic 33AK9828
RES, AEC-Q200, 7M32, 1%, 0.66W, 1206; Resistance:7.32Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 7M32, 1%, 0.66W, 1206; Resistance:7.32Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 7M32, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9827 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 7M32, 1%, 0.66W, 1206; Resistance Panasonic
33AK9827
Res, Aec-Q200, 7M32, 1%, 0.66W, 1206; Resistance Panasonic 33AK9827
RES, AEC-Q200, 7M32, 1%, 0.66W, 1206; Resistance:7.32Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 7M32, 1%, 0.66W, 1206; Resistance:7.32Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AK9828
Product Name Res, Aec-Q200, 7M32, 1%, 0.66W, 1206; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details