Panasonic Res, Aec-Q200, 7M15, 1%, 0.66W, 1206; Resistance Panasonic ERJ-PM8F7154V

Description
RES, AEC-Q200, 7M15, 1%, 0.66W, 1206; Resistance:7.15Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 7M15, 1%, 0.66W, 1206; Resistance:7.15Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 7M15, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9826 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 7M15, 1%, 0.66W, 1206; Resistance Panasonic
33AK9826
Res, Aec-Q200, 7M15, 1%, 0.66W, 1206; Resistance Panasonic 33AK9826
RES, AEC-Q200, 7M15, 1%, 0.66W, 1206; Resistance:7.15Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 7M15, 1%, 0.66W, 1206; Resistance:7.15Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 7M15, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9825 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 7M15, 1%, 0.66W, 1206; Resistance Panasonic
33AK9825
Res, Aec-Q200, 7M15, 1%, 0.66W, 1206; Resistance Panasonic 33AK9825
RES, AEC-Q200, 7M15, 1%, 0.66W, 1206; Resistance:7.15Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 7M15, 1%, 0.66W, 1206; Resistance:7.15Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AK9826
Product Name Res, Aec-Q200, 7M15, 1%, 0.66W, 1206; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722224 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details