RES 6.8M OHM 1% 0.66W 1206
RES, AEC-Q200, 6M8, 1%, 0.66W, 1206; Resistance:6.8Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Chip Resistors | Resistors |
| Product Number | ERJ-PM8F6804V | 33AK9819 |
| Product Name | Chip Resistor - Surface Mount | Res, Aec-Q200, 6M8, 1%, 0.66W, 1206; Resistance Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 0.0068 ohms | 6.80E6 ohms |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 0.6670 to 0.6667 watts | 0.6600 watts |
| Operating Temperature | -55 to 155 C (-67 to 311 F) |