Panasonic Res, Aec-Q200, 5M9, 1%, 0.66W, 1206; Resistance Panasonic ERJ-PM8F5904V

Description
RES, AEC-Q200, 5M9, 1%, 0.66W, 1206; Resistance:5.9Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 5M9, 1%, 0.66W, 1206; Resistance:5.9Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 5M9, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9805 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 5M9, 1%, 0.66W, 1206; Resistance Panasonic
33AK9805
Res, Aec-Q200, 5M9, 1%, 0.66W, 1206; Resistance Panasonic 33AK9805
RES, AEC-Q200, 5M9, 1%, 0.66W, 1206; Resistance:5.9Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 5M9, 1%, 0.66W, 1206; Resistance:5.9Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 5M9, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9806 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 5M9, 1%, 0.66W, 1206; Resistance Panasonic
33AK9806
Res, Aec-Q200, 5M9, 1%, 0.66W, 1206; Resistance Panasonic 33AK9806
RES, AEC-Q200, 5M9, 1%, 0.66W, 1206; Resistance:5.9Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 5M9, 1%, 0.66W, 1206; Resistance:5.9Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AK9805
Product Name Res, Aec-Q200, 5M9, 1%, 0.66W, 1206; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 82.5 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C180J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details