Panasonic Res, Aec-Q200, 5M11, 1%, 0.66W, 1206; Resistance Panasonic ERJ-PM8F5114V

Description
RES, AEC-Q200, 5M11, 1%, 0.66W, 1206; Resistance:5.11Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 5M11, 1%, 0.66W, 1206; Resistance:5.11Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 5M11, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9791 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 5M11, 1%, 0.66W, 1206; Resistance Panasonic
33AK9791
Res, Aec-Q200, 5M11, 1%, 0.66W, 1206; Resistance Panasonic 33AK9791
RES, AEC-Q200, 5M11, 1%, 0.66W, 1206; Resistance:5.11Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 5M11, 1%, 0.66W, 1206; Resistance:5.11Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 5M11, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9792 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 5M11, 1%, 0.66W, 1206; Resistance Panasonic
33AK9792
Res, Aec-Q200, 5M11, 1%, 0.66W, 1206; Resistance Panasonic 33AK9792
RES, AEC-Q200, 5M11, 1%, 0.66W, 1206; Resistance:5.11Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 5M11, 1%, 0.66W, 1206; Resistance:5.11Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AK9791
Product Name Res, Aec-Q200, 5M11, 1%, 0.66W, 1206; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details