Panasonic Res, Aec-Q200, 5M1, 1%, 0.66W, 1206; Resistance Panasonic ERJ-PM8F5104V

Description
RES, AEC-Q200, 5M1, 1%, 0.66W, 1206; Resistance:5.1Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 5M1, 1%, 0.66W, 1206; Resistance:5.1Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 5M1, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9790 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 5M1, 1%, 0.66W, 1206; Resistance Panasonic
33AK9790
Res, Aec-Q200, 5M1, 1%, 0.66W, 1206; Resistance Panasonic 33AK9790
RES, AEC-Q200, 5M1, 1%, 0.66W, 1206; Resistance:5.1Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 5M1, 1%, 0.66W, 1206; Resistance:5.1Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 5M1, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9789 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 5M1, 1%, 0.66W, 1206; Resistance Panasonic
33AK9789
Res, Aec-Q200, 5M1, 1%, 0.66W, 1206; Resistance Panasonic 33AK9789
RES, AEC-Q200, 5M1, 1%, 0.66W, 1206; Resistance:5.1Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 5M1, 1%, 0.66W, 1206; Resistance:5.1Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AK9790
Product Name Res, Aec-Q200, 5M1, 1%, 0.66W, 1206; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614884-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
2 suppliers