Panasonic Res, Aec-Q200, 4M99, 1%, 0.66W, 1206; Resistance Panasonic ERJ-PM8F4994V

Description
RES, AEC-Q200, 4M99, 1%, 0.66W, 1206; Resistance:4.99Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 4M99, 1%, 0.66W, 1206; Resistance:4.99Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 4M99, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9788 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 4M99, 1%, 0.66W, 1206; Resistance Panasonic
33AK9788
Res, Aec-Q200, 4M99, 1%, 0.66W, 1206; Resistance Panasonic 33AK9788
RES, AEC-Q200, 4M99, 1%, 0.66W, 1206; Resistance:4.99Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 4M99, 1%, 0.66W, 1206; Resistance:4.99Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 4M99, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9787 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 4M99, 1%, 0.66W, 1206; Resistance Panasonic
33AK9787
Res, Aec-Q200, 4M99, 1%, 0.66W, 1206; Resistance Panasonic 33AK9787
RES, AEC-Q200, 4M99, 1%, 0.66W, 1206; Resistance:4.99Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 4M99, 1%, 0.66W, 1206; Resistance:4.99Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AK9788
Product Name Res, Aec-Q200, 4M99, 1%, 0.66W, 1206; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1722197 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details