Panasonic Res, Aec-Q200, 4M87, 1%, 0.66W, 1206; Resistance Panasonic ERJ-PM8F4874V

Description
RES, AEC-Q200, 4M87, 1%, 0.66W, 1206; Resistance:4.87Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 4M87, 1%, 0.66W, 1206; Resistance:4.87Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 4M87, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9785 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 4M87, 1%, 0.66W, 1206; Resistance Panasonic
33AK9785
Res, Aec-Q200, 4M87, 1%, 0.66W, 1206; Resistance Panasonic 33AK9785
RES, AEC-Q200, 4M87, 1%, 0.66W, 1206; Resistance:4.87Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 4M87, 1%, 0.66W, 1206; Resistance:4.87Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 4M87, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9786 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 4M87, 1%, 0.66W, 1206; Resistance Panasonic
33AK9786
Res, Aec-Q200, 4M87, 1%, 0.66W, 1206; Resistance Panasonic 33AK9786
RES, AEC-Q200, 4M87, 1%, 0.66W, 1206; Resistance:4.87Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 4M87, 1%, 0.66W, 1206; Resistance:4.87Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AK9785
Product Name Res, Aec-Q200, 4M87, 1%, 0.66W, 1206; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through-Hole Resistors - 1-1622796-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1370 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details