Panasonic Res, Aec-Q200, 4M75, 1%, 0.66W, 1206; Resistance Panasonic ERJ-PM8F4754V

Description
RES, AEC-Q200, 4M75, 1%, 0.66W, 1206; Resistance:4.75Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 4M75, 1%, 0.66W, 1206; Resistance:4.75Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 4M75, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9784 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 4M75, 1%, 0.66W, 1206; Resistance Panasonic
33AK9784
Res, Aec-Q200, 4M75, 1%, 0.66W, 1206; Resistance Panasonic 33AK9784
RES, AEC-Q200, 4M75, 1%, 0.66W, 1206; Resistance:4.75Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 4M75, 1%, 0.66W, 1206; Resistance:4.75Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 4M75, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9783 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 4M75, 1%, 0.66W, 1206; Resistance Panasonic
33AK9783
Res, Aec-Q200, 4M75, 1%, 0.66W, 1206; Resistance Panasonic 33AK9783
RES, AEC-Q200, 4M75, 1%, 0.66W, 1206; Resistance:4.75Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 4M75, 1%, 0.66W, 1206; Resistance:4.75Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AK9784
Product Name Res, Aec-Q200, 4M75, 1%, 0.66W, 1206; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A331JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1-1614782-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
2 suppliers