Panasonic Res, Aec-Q200, 4M02, 1%, 0.66W, 1206; Resistance Panasonic ERJ-PM8F4024V

Description
RES, AEC-Q200, 4M02, 1%, 0.66W, 1206; Resistance:4.02Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 4M02, 1%, 0.66W, 1206; Resistance:4.02Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 4M02, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9766 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 4M02, 1%, 0.66W, 1206; Resistance Panasonic
33AK9766
Res, Aec-Q200, 4M02, 1%, 0.66W, 1206; Resistance Panasonic 33AK9766
RES, AEC-Q200, 4M02, 1%, 0.66W, 1206; Resistance:4.02Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 4M02, 1%, 0.66W, 1206; Resistance:4.02Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 4M02, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9765 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 4M02, 1%, 0.66W, 1206; Resistance Panasonic
33AK9765
Res, Aec-Q200, 4M02, 1%, 0.66W, 1206; Resistance Panasonic 33AK9765
RES, AEC-Q200, 4M02, 1%, 0.66W, 1206; Resistance:4.02Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 4M02, 1%, 0.66W, 1206; Resistance:4.02Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AK9766
Product Name Res, Aec-Q200, 4M02, 1%, 0.66W, 1206; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622940-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3740 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1445511 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R221GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers