Panasonic Res, Aec-Q200, 3M83, 1%, 0.66W, 1206; Resistance Panasonic ERJ-PM8F3834V

Description
RES, AEC-Q200, 3M83, 1%, 0.66W, 1206; Resistance:3.83Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 3M83, 1%, 0.66W, 1206; Resistance:3.83Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 3M83, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9760 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 3M83, 1%, 0.66W, 1206; Resistance Panasonic
33AK9760
Res, Aec-Q200, 3M83, 1%, 0.66W, 1206; Resistance Panasonic 33AK9760
RES, AEC-Q200, 3M83, 1%, 0.66W, 1206; Resistance:3.83Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 3M83, 1%, 0.66W, 1206; Resistance:3.83Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 3M83, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9759 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 3M83, 1%, 0.66W, 1206; Resistance Panasonic
33AK9759
Res, Aec-Q200, 3M83, 1%, 0.66W, 1206; Resistance Panasonic 33AK9759
RES, AEC-Q200, 3M83, 1%, 0.66W, 1206; Resistance:3.83Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 3M83, 1%, 0.66W, 1206; Resistance:3.83Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AK9760
Product Name Res, Aec-Q200, 3M83, 1%, 0.66W, 1206; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details