Panasonic Res, Aec-Q200, 3M4, 1%, 0.66W, 1206; Resistance Panasonic ERJ-PM8F3404V

Description
RES, AEC-Q200, 3M4, 1%, 0.66W, 1206; Resistance:3.4Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 3M4, 1%, 0.66W, 1206; Resistance:3.4Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 3M4, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9747 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 3M4, 1%, 0.66W, 1206; Resistance Panasonic
33AK9747
Res, Aec-Q200, 3M4, 1%, 0.66W, 1206; Resistance Panasonic 33AK9747
RES, AEC-Q200, 3M4, 1%, 0.66W, 1206; Resistance:3.4Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 3M4, 1%, 0.66W, 1206; Resistance:3.4Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 3M4, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9748 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 3M4, 1%, 0.66W, 1206; Resistance Panasonic
33AK9748
Res, Aec-Q200, 3M4, 1%, 0.66W, 1206; Resistance Panasonic 33AK9748
RES, AEC-Q200, 3M4, 1%, 0.66W, 1206; Resistance:3.4Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 3M4, 1%, 0.66W, 1206; Resistance:3.4Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AK9747
Product Name Res, Aec-Q200, 3M4, 1%, 0.66W, 1206; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1468285 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R240JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details