Panasonic Res, Aec-Q200, 3M16, 1%, 0.66W, 1206; Resistance Panasonic ERJ-PM8F3164V

Description
RES, AEC-Q200, 3M16, 1%, 0.66W, 1206; Resistance:3.16Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 3M16, 1%, 0.66W, 1206; Resistance:3.16Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 3M16, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9740 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 3M16, 1%, 0.66W, 1206; Resistance Panasonic
33AK9740
Res, Aec-Q200, 3M16, 1%, 0.66W, 1206; Resistance Panasonic 33AK9740
RES, AEC-Q200, 3M16, 1%, 0.66W, 1206; Resistance:3.16Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 3M16, 1%, 0.66W, 1206; Resistance:3.16Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 3M16, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9739 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 3M16, 1%, 0.66W, 1206; Resistance Panasonic
33AK9739
Res, Aec-Q200, 3M16, 1%, 0.66W, 1206; Resistance Panasonic 33AK9739
RES, AEC-Q200, 3M16, 1%, 0.66W, 1206; Resistance:3.16Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 3M16, 1%, 0.66W, 1206; Resistance:3.16Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AK9740
Product Name Res, Aec-Q200, 3M16, 1%, 0.66W, 1206; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445550 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details