Panasonic Res, Aec-Q200, 3M01, 1%, 0.66W, 1206; Resistance Panasonic ERJ-PM8F3014V

Description
RES, AEC-Q200, 3M01, 1%, 0.66W, 1206; Resistance:3.01Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 3M01, 1%, 0.66W, 1206; Resistance:3.01Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 3M01, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9735 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 3M01, 1%, 0.66W, 1206; Resistance Panasonic
33AK9735
Res, Aec-Q200, 3M01, 1%, 0.66W, 1206; Resistance Panasonic 33AK9735
RES, AEC-Q200, 3M01, 1%, 0.66W, 1206; Resistance:3.01Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 3M01, 1%, 0.66W, 1206; Resistance:3.01Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 3M01, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9736 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 3M01, 1%, 0.66W, 1206; Resistance Panasonic
33AK9736
Res, Aec-Q200, 3M01, 1%, 0.66W, 1206; Resistance Panasonic 33AK9736
RES, AEC-Q200, 3M01, 1%, 0.66W, 1206; Resistance:3.01Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 3M01, 1%, 0.66W, 1206; Resistance:3.01Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AK9735
Product Name Res, Aec-Q200, 3M01, 1%, 0.66W, 1206; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 82.5 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details