Panasonic Res, Aec-Q200, 3M, 1%, 0.66W, 1206; Resistance Panasonic ERJ-PM8F3004V

Description
RES, AEC-Q200, 3M, 1%, 0.66W, 1206; Resistance:3Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 3M, 1%, 0.66W, 1206; Resistance:3Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 3M, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9734 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 3M, 1%, 0.66W, 1206; Resistance Panasonic
33AK9734
Res, Aec-Q200, 3M, 1%, 0.66W, 1206; Resistance Panasonic 33AK9734
RES, AEC-Q200, 3M, 1%, 0.66W, 1206; Resistance:3Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 3M, 1%, 0.66W, 1206; Resistance:3Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 3M, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9733 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 3M, 1%, 0.66W, 1206; Resistance Panasonic
33AK9733
Res, Aec-Q200, 3M, 1%, 0.66W, 1206; Resistance Panasonic 33AK9733
RES, AEC-Q200, 3M, 1%, 0.66W, 1206; Resistance:3Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 3M, 1%, 0.66W, 1206; Resistance:3Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AK9734
Product Name Res, Aec-Q200, 3M, 1%, 0.66W, 1206; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details