Panasonic Res, Aec-Q200, 2M87, 1%, 0.66W, 1206; Resistance Panasonic ERJ-PM8F2874V

Description
RES, AEC-Q200, 2M87, 1%, 0.66W, 1206; Resistance:2.87Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 2M87, 1%, 0.66W, 1206; Resistance:2.87Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 2M87, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9730 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 2M87, 1%, 0.66W, 1206; Resistance Panasonic
33AK9730
Res, Aec-Q200, 2M87, 1%, 0.66W, 1206; Resistance Panasonic 33AK9730
RES, AEC-Q200, 2M87, 1%, 0.66W, 1206; Resistance:2.87Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 2M87, 1%, 0.66W, 1206; Resistance:2.87Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 2M87, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9729 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 2M87, 1%, 0.66W, 1206; Resistance Panasonic
33AK9729
Res, Aec-Q200, 2M87, 1%, 0.66W, 1206; Resistance Panasonic 33AK9729
RES, AEC-Q200, 2M87, 1%, 0.66W, 1206; Resistance:2.87Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 2M87, 1%, 0.66W, 1206; Resistance:2.87Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AK9730
Product Name Res, Aec-Q200, 2M87, 1%, 0.66W, 1206; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT26A682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details