Panasonic Res, Aec-Q200, 2M49, 1%, 0.66W, 1206; Resistance Panasonic ERJ-PM8F2494V

Description
RES, AEC-Q200, 2M49, 1%, 0.66W, 1206; Resistance:2.49Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 2M49, 1%, 0.66W, 1206; Resistance:2.49Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 2M49, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9716 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 2M49, 1%, 0.66W, 1206; Resistance Panasonic
33AK9716
Res, Aec-Q200, 2M49, 1%, 0.66W, 1206; Resistance Panasonic 33AK9716
RES, AEC-Q200, 2M49, 1%, 0.66W, 1206; Resistance:2.49Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 2M49, 1%, 0.66W, 1206; Resistance:2.49Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 2M49, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9715 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 2M49, 1%, 0.66W, 1206; Resistance Panasonic
33AK9715
Res, Aec-Q200, 2M49, 1%, 0.66W, 1206; Resistance Panasonic 33AK9715
RES, AEC-Q200, 2M49, 1%, 0.66W, 1206; Resistance:2.49Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 2M49, 1%, 0.66W, 1206; Resistance:2.49Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AK9716
Product Name Res, Aec-Q200, 2M49, 1%, 0.66W, 1206; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R331JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details