Panasonic Res, Aec-Q200, 2M32, 1%, 0.66W, 1206; Resistance Panasonic ERJ-PM8F2324V

Description
RES, AEC-Q200, 2M32, 1%, 0.66W, 1206; Resistance:2.32Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 2M32, 1%, 0.66W, 1206; Resistance:2.32Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 2M32, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9708 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 2M32, 1%, 0.66W, 1206; Resistance Panasonic
33AK9708
Res, Aec-Q200, 2M32, 1%, 0.66W, 1206; Resistance Panasonic 33AK9708
RES, AEC-Q200, 2M32, 1%, 0.66W, 1206; Resistance:2.32Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 2M32, 1%, 0.66W, 1206; Resistance:2.32Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 2M32, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9707 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 2M32, 1%, 0.66W, 1206; Resistance Panasonic
33AK9707
Res, Aec-Q200, 2M32, 1%, 0.66W, 1206; Resistance Panasonic 33AK9707
RES, AEC-Q200, 2M32, 1%, 0.66W, 1206; Resistance:2.32Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 2M32, 1%, 0.66W, 1206; Resistance:2.32Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AK9708
Product Name Res, Aec-Q200, 2M32, 1%, 0.66W, 1206; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 1825831 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details