Panasonic Res, Aec-Q200, 2M26, 1%, 0.66W, 1206; Resistance Panasonic ERJ-PM8F2264V

Description
RES, AEC-Q200, 2M26, 1%, 0.66W, 1206; Resistance:2.26Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 2M26, 1%, 0.66W, 1206; Resistance:2.26Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 2M26, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9705 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 2M26, 1%, 0.66W, 1206; Resistance Panasonic
33AK9705
Res, Aec-Q200, 2M26, 1%, 0.66W, 1206; Resistance Panasonic 33AK9705
RES, AEC-Q200, 2M26, 1%, 0.66W, 1206; Resistance:2.26Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 2M26, 1%, 0.66W, 1206; Resistance:2.26Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 2M26, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9706 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 2M26, 1%, 0.66W, 1206; Resistance Panasonic
33AK9706
Res, Aec-Q200, 2M26, 1%, 0.66W, 1206; Resistance Panasonic 33AK9706
RES, AEC-Q200, 2M26, 1%, 0.66W, 1206; Resistance:2.26Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 2M26, 1%, 0.66W, 1206; Resistance:2.26Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AK9705
Product Name Res, Aec-Q200, 2M26, 1%, 0.66W, 1206; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691743 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details