Panasonic Res, Aec-Q200, 2M21, 1%, 0.66W, 1206; Resistance Panasonic ERJ-PM8F2214V

Description
RES, AEC-Q200, 2M21, 1%, 0.66W, 1206; Resistance:2.21Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 2M21, 1%, 0.66W, 1206; Resistance:2.21Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 2M21, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9703 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 2M21, 1%, 0.66W, 1206; Resistance Panasonic
33AK9703
Res, Aec-Q200, 2M21, 1%, 0.66W, 1206; Resistance Panasonic 33AK9703
RES, AEC-Q200, 2M21, 1%, 0.66W, 1206; Resistance:2.21Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 2M21, 1%, 0.66W, 1206; Resistance:2.21Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 2M21, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9704 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 2M21, 1%, 0.66W, 1206; Resistance Panasonic
33AK9704
Res, Aec-Q200, 2M21, 1%, 0.66W, 1206; Resistance Panasonic 33AK9704
RES, AEC-Q200, 2M21, 1%, 0.66W, 1206; Resistance:2.21Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 2M21, 1%, 0.66W, 1206; Resistance:2.21Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AK9703
Product Name Res, Aec-Q200, 2M21, 1%, 0.66W, 1206; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7870 ohms
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R275JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers