Panasonic Res, Aec-Q200, 2M15, 1%, 0.66W, 1206; Resistance Panasonic ERJ-PM8F2154V

Description
RES, AEC-Q200, 2M15, 1%, 0.66W, 1206; Resistance:2.15Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 2M15, 1%, 0.66W, 1206; Resistance:2.15Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 2M15, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9699 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 2M15, 1%, 0.66W, 1206; Resistance Panasonic
33AK9699
Res, Aec-Q200, 2M15, 1%, 0.66W, 1206; Resistance Panasonic 33AK9699
RES, AEC-Q200, 2M15, 1%, 0.66W, 1206; Resistance:2.15Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 2M15, 1%, 0.66W, 1206; Resistance:2.15Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 2M15, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9700 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 2M15, 1%, 0.66W, 1206; Resistance Panasonic
33AK9700
Res, Aec-Q200, 2M15, 1%, 0.66W, 1206; Resistance Panasonic 33AK9700
RES, AEC-Q200, 2M15, 1%, 0.66W, 1206; Resistance:2.15Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 2M15, 1%, 0.66W, 1206; Resistance:2.15Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AK9699
Product Name Res, Aec-Q200, 2M15, 1%, 0.66W, 1206; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details