Panasonic Res, Aec-Q200, 1M96, 1%, 0.66W, 1206; Resistance Panasonic ERJ-PM8F1964V

Description
RES, AEC-Q200, 1M96, 1%, 0.66W, 1206; Resistance:1.96Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 1M96, 1%, 0.66W, 1206; Resistance:1.96Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 1M96, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9691 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 1M96, 1%, 0.66W, 1206; Resistance Panasonic
33AK9691
Res, Aec-Q200, 1M96, 1%, 0.66W, 1206; Resistance Panasonic 33AK9691
RES, AEC-Q200, 1M96, 1%, 0.66W, 1206; Resistance:1.96Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 1M96, 1%, 0.66W, 1206; Resistance:1.96Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 1M96, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9692 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 1M96, 1%, 0.66W, 1206; Resistance Panasonic
33AK9692
Res, Aec-Q200, 1M96, 1%, 0.66W, 1206; Resistance Panasonic 33AK9692
RES, AEC-Q200, 1M96, 1%, 0.66W, 1206; Resistance:1.96Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 1M96, 1%, 0.66W, 1206; Resistance:1.96Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AK9691
Product Name Res, Aec-Q200, 1M96, 1%, 0.66W, 1206; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622936-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3160 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details