Panasonic Res, Aec-Q200, 1M74, 1%, 0.66W, 1206; Resistance Panasonic ERJ-PM8F1744V

Description
RES, AEC-Q200, 1M74, 1%, 0.66W, 1206; Resistance:1.74Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 1M74, 1%, 0.66W, 1206; Resistance:1.74Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 1M74, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9679 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 1M74, 1%, 0.66W, 1206; Resistance Panasonic
33AK9679
Res, Aec-Q200, 1M74, 1%, 0.66W, 1206; Resistance Panasonic 33AK9679
RES, AEC-Q200, 1M74, 1%, 0.66W, 1206; Resistance:1.74Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 1M74, 1%, 0.66W, 1206; Resistance:1.74Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 1M74, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9680 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 1M74, 1%, 0.66W, 1206; Resistance Panasonic
33AK9680
Res, Aec-Q200, 1M74, 1%, 0.66W, 1206; Resistance Panasonic 33AK9680
RES, AEC-Q200, 1M74, 1%, 0.66W, 1206; Resistance:1.74Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 1M74, 1%, 0.66W, 1206; Resistance:1.74Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AK9679
Product Name Res, Aec-Q200, 1M74, 1%, 0.66W, 1206; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-CC25TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging MELF, 0207
View Details
3 suppliers