Panasonic Res, Aec-Q200, 1M65, 1%, 0.66W, 1206; Resistance Panasonic ERJ-PM8F1654V

Description
RES, AEC-Q200, 1M65, 1%, 0.66W, 1206; Resistance:1.65Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 1M65, 1%, 0.66W, 1206; Resistance:1.65Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 1M65, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9676 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 1M65, 1%, 0.66W, 1206; Resistance Panasonic
33AK9676
Res, Aec-Q200, 1M65, 1%, 0.66W, 1206; Resistance Panasonic 33AK9676
RES, AEC-Q200, 1M65, 1%, 0.66W, 1206; Resistance:1.65Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 1M65, 1%, 0.66W, 1206; Resistance:1.65Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 1M65, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9675 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 1M65, 1%, 0.66W, 1206; Resistance Panasonic
33AK9675
Res, Aec-Q200, 1M65, 1%, 0.66W, 1206; Resistance Panasonic 33AK9675
RES, AEC-Q200, 1M65, 1%, 0.66W, 1206; Resistance:1.65Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 1M65, 1%, 0.66W, 1206; Resistance:1.65Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AK9676
Product Name Res, Aec-Q200, 1M65, 1%, 0.66W, 1206; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details