Panasonic Res, Aec-Q200, 1M62, 1%, 0.66W, 1206; Resistance Panasonic ERJ-PM8F1624V

Description
RES, AEC-Q200, 1M62, 1%, 0.66W, 1206; Resistance:1.62Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 1M62, 1%, 0.66W, 1206; Resistance:1.62Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 1M62, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9674 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 1M62, 1%, 0.66W, 1206; Resistance Panasonic
33AK9674
Res, Aec-Q200, 1M62, 1%, 0.66W, 1206; Resistance Panasonic 33AK9674
RES, AEC-Q200, 1M62, 1%, 0.66W, 1206; Resistance:1.62Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 1M62, 1%, 0.66W, 1206; Resistance:1.62Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 1M62, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9673 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 1M62, 1%, 0.66W, 1206; Resistance Panasonic
33AK9673
Res, Aec-Q200, 1M62, 1%, 0.66W, 1206; Resistance Panasonic 33AK9673
RES, AEC-Q200, 1M62, 1%, 0.66W, 1206; Resistance:1.62Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 1M62, 1%, 0.66W, 1206; Resistance:1.62Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AK9674
Product Name Res, Aec-Q200, 1M62, 1%, 0.66W, 1206; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1623695-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details