Panasonic Res, Aec-Q200, 1M6, 1%, 0.66W, 1206; Resistance Panasonic ERJ-PM8F1604V

Description
RES, AEC-Q200, 1M6, 1%, 0.66W, 1206; Resistance:1.6Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 1M6, 1%, 0.66W, 1206; Resistance:1.6Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 1M6, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9671 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 1M6, 1%, 0.66W, 1206; Resistance Panasonic
33AK9671
Res, Aec-Q200, 1M6, 1%, 0.66W, 1206; Resistance Panasonic 33AK9671
RES, AEC-Q200, 1M6, 1%, 0.66W, 1206; Resistance:1.6Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 1M6, 1%, 0.66W, 1206; Resistance:1.6Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 1M6, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9672 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 1M6, 1%, 0.66W, 1206; Resistance Panasonic
33AK9672
Res, Aec-Q200, 1M6, 1%, 0.66W, 1206; Resistance Panasonic 33AK9672
RES, AEC-Q200, 1M6, 1%, 0.66W, 1206; Resistance:1.6Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 1M6, 1%, 0.66W, 1206; Resistance:1.6Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AK9671
Product Name Res, Aec-Q200, 1M6, 1%, 0.66W, 1206; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1617602 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details