Panasonic Res, Aec-Q200, 1M47, 1%, 0.66W, 1206; Resistance Panasonic ERJ-PM8F1474V

Description
RES, AEC-Q200, 1M47, 1%, 0.66W, 1206; Resistance:1.47Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 1M47, 1%, 0.66W, 1206; Resistance:1.47Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 1M47, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9663 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 1M47, 1%, 0.66W, 1206; Resistance Panasonic
33AK9663
Res, Aec-Q200, 1M47, 1%, 0.66W, 1206; Resistance Panasonic 33AK9663
RES, AEC-Q200, 1M47, 1%, 0.66W, 1206; Resistance:1.47Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 1M47, 1%, 0.66W, 1206; Resistance:1.47Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 1M47, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9664 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 1M47, 1%, 0.66W, 1206; Resistance Panasonic
33AK9664
Res, Aec-Q200, 1M47, 1%, 0.66W, 1206; Resistance Panasonic 33AK9664
RES, AEC-Q200, 1M47, 1%, 0.66W, 1206; Resistance:1.47Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 1M47, 1%, 0.66W, 1206; Resistance:1.47Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AK9663
Product Name Res, Aec-Q200, 1M47, 1%, 0.66W, 1206; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R361JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details