Panasonic Res, Aec-Q200, 1M37, 1%, 0.66W, 1206; Resistance Panasonic ERJ-PM8F1374V

Description
RES, AEC-Q200, 1M37, 1%, 0.66W, 1206; Resistance:1.37Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 1M37, 1%, 0.66W, 1206; Resistance:1.37Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 1M37, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9657 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 1M37, 1%, 0.66W, 1206; Resistance Panasonic
33AK9657
Res, Aec-Q200, 1M37, 1%, 0.66W, 1206; Resistance Panasonic 33AK9657
RES, AEC-Q200, 1M37, 1%, 0.66W, 1206; Resistance:1.37Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 1M37, 1%, 0.66W, 1206; Resistance:1.37Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 1M37, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9658 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 1M37, 1%, 0.66W, 1206; Resistance Panasonic
33AK9658
Res, Aec-Q200, 1M37, 1%, 0.66W, 1206; Resistance Panasonic 33AK9658
RES, AEC-Q200, 1M37, 1%, 0.66W, 1206; Resistance:1.37Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 1M37, 1%, 0.66W, 1206; Resistance:1.37Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AK9657
Product Name Res, Aec-Q200, 1M37, 1%, 0.66W, 1206; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R821JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers