Panasonic Res, Aec-Q200, 1M33, 1%, 0.66W, 1206; Resistance Panasonic ERJ-PM8F1334V

Description
RES, AEC-Q200, 1M33, 1%, 0.66W, 1206; Resistance:1.33Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 1M33, 1%, 0.66W, 1206; Resistance:1.33Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 1M33, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9656 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 1M33, 1%, 0.66W, 1206; Resistance Panasonic
33AK9656
Res, Aec-Q200, 1M33, 1%, 0.66W, 1206; Resistance Panasonic 33AK9656
RES, AEC-Q200, 1M33, 1%, 0.66W, 1206; Resistance:1.33Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 1M33, 1%, 0.66W, 1206; Resistance:1.33Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 1M33, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9655 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 1M33, 1%, 0.66W, 1206; Resistance Panasonic
33AK9655
Res, Aec-Q200, 1M33, 1%, 0.66W, 1206; Resistance Panasonic 33AK9655
RES, AEC-Q200, 1M33, 1%, 0.66W, 1206; Resistance:1.33Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 1M33, 1%, 0.66W, 1206; Resistance:1.33Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AK9656
Product Name Res, Aec-Q200, 1M33, 1%, 0.66W, 1206; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details