Panasonic Res, Aec-Q200, 1M24, 1%, 0.66W, 1206; Resistance Panasonic ERJ-PM8F1244V

Description
RES, AEC-Q200, 1M24, 1%, 0.66W, 1206; Resistance:1.24Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 1M24, 1%, 0.66W, 1206; Resistance:1.24Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 1M24, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9650 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 1M24, 1%, 0.66W, 1206; Resistance Panasonic
33AK9650
Res, Aec-Q200, 1M24, 1%, 0.66W, 1206; Resistance Panasonic 33AK9650
RES, AEC-Q200, 1M24, 1%, 0.66W, 1206; Resistance:1.24Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 1M24, 1%, 0.66W, 1206; Resistance:1.24Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 1M24, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9649 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 1M24, 1%, 0.66W, 1206; Resistance Panasonic
33AK9649
Res, Aec-Q200, 1M24, 1%, 0.66W, 1206; Resistance Panasonic 33AK9649
RES, AEC-Q200, 1M24, 1%, 0.66W, 1206; Resistance:1.24Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 1M24, 1%, 0.66W, 1206; Resistance:1.24Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AK9650
Product Name Res, Aec-Q200, 1M24, 1%, 0.66W, 1206; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details