RES, AEC-Q200, 1M21, 1%, 0.66W, 1206; Resistance:1.21Mohm;
RES, AEC-Q200, 1M21, 1%, 0.66W, 1206; Resistance:1.21Mohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 33AK9647 |
| Product Name | Res, Aec-Q200, 1M21, 1%, 0.66W, 1206; Resistance Panasonic |
| Configuration | Single Resistor |
| Category / Application | Surge Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 [3216 Metric] |