Panasonic Res, Aec-Q200, 1M15, 1%, 0.66W, 1206; Resistance Panasonic ERJ-PM8F1154V

Description
RES, AEC-Q200, 1M15, 1%, 0.66W, 1206; Resistance:1.15Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 1M15, 1%, 0.66W, 1206; Resistance:1.15Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 1M15, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9642 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 1M15, 1%, 0.66W, 1206; Resistance Panasonic
33AK9642
Res, Aec-Q200, 1M15, 1%, 0.66W, 1206; Resistance Panasonic 33AK9642
RES, AEC-Q200, 1M15, 1%, 0.66W, 1206; Resistance:1.15Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 1M15, 1%, 0.66W, 1206; Resistance:1.15Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 1M15, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9641 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 1M15, 1%, 0.66W, 1206; Resistance Panasonic
33AK9641
Res, Aec-Q200, 1M15, 1%, 0.66W, 1206; Resistance Panasonic 33AK9641
RES, AEC-Q200, 1M15, 1%, 0.66W, 1206; Resistance:1.15Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 1M15, 1%, 0.66W, 1206; Resistance:1.15Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AK9642
Product Name Res, Aec-Q200, 1M15, 1%, 0.66W, 1206; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622561-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 732 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1617559 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details