Panasonic Res, Aec-Q200, 1M13, 1%, 0.66W, 1206; Resistance Panasonic ERJ-PM8F1134V

Description
RES, AEC-Q200, 1M13, 1%, 0.66W, 1206; Resistance:1.13Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 1M13, 1%, 0.66W, 1206; Resistance:1.13Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 1M13, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9639 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 1M13, 1%, 0.66W, 1206; Resistance Panasonic
33AK9639
Res, Aec-Q200, 1M13, 1%, 0.66W, 1206; Resistance Panasonic 33AK9639
RES, AEC-Q200, 1M13, 1%, 0.66W, 1206; Resistance:1.13Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 1M13, 1%, 0.66W, 1206; Resistance:1.13Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 1M13, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9640 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 1M13, 1%, 0.66W, 1206; Resistance Panasonic
33AK9640
Res, Aec-Q200, 1M13, 1%, 0.66W, 1206; Resistance Panasonic 33AK9640
RES, AEC-Q200, 1M13, 1%, 0.66W, 1206; Resistance:1.13Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 1M13, 1%, 0.66W, 1206; Resistance:1.13Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AK9639
Product Name Res, Aec-Q200, 1M13, 1%, 0.66W, 1206; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1690278 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R200JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers