Panasonic Res, Aec-Q200, 1M1, 1%, 0.66W, 1206; Resistance Panasonic ERJ-PM8F1104V

Description
RES, AEC-Q200, 1M1, 1%, 0.66W, 1206; Resistance:1.1Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 1M1, 1%, 0.66W, 1206; Resistance:1.1Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 1M1, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9638 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 1M1, 1%, 0.66W, 1206; Resistance Panasonic
33AK9638
Res, Aec-Q200, 1M1, 1%, 0.66W, 1206; Resistance Panasonic 33AK9638
RES, AEC-Q200, 1M1, 1%, 0.66W, 1206; Resistance:1.1Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 1M1, 1%, 0.66W, 1206; Resistance:1.1Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 1M1, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9637 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 1M1, 1%, 0.66W, 1206; Resistance Panasonic
33AK9637
Res, Aec-Q200, 1M1, 1%, 0.66W, 1206; Resistance Panasonic 33AK9637
RES, AEC-Q200, 1M1, 1%, 0.66W, 1206; Resistance:1.1Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 1M1, 1%, 0.66W, 1206; Resistance:1.1Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AK9638
Product Name Res, Aec-Q200, 1M1, 1%, 0.66W, 1206; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through-Hole Resistors - 1-1623720-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers