Panasonic Res, Aec-Q200, 1M05, 1%, 0.66W, 1206; Resistance Panasonic ERJ-PM8F1054V

Description
RES, AEC-Q200, 1M05, 1%, 0.66W, 1206; Resistance:1.05Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 1M05, 1%, 0.66W, 1206; Resistance:1.05Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 1M05, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9634 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 1M05, 1%, 0.66W, 1206; Resistance Panasonic
33AK9634
Res, Aec-Q200, 1M05, 1%, 0.66W, 1206; Resistance Panasonic 33AK9634
RES, AEC-Q200, 1M05, 1%, 0.66W, 1206; Resistance:1.05Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 1M05, 1%, 0.66W, 1206; Resistance:1.05Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 1M05, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9633 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 1M05, 1%, 0.66W, 1206; Resistance Panasonic
33AK9633
Res, Aec-Q200, 1M05, 1%, 0.66W, 1206; Resistance Panasonic 33AK9633
RES, AEC-Q200, 1M05, 1%, 0.66W, 1206; Resistance:1.05Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 1M05, 1%, 0.66W, 1206; Resistance:1.05Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AK9634
Product Name Res, Aec-Q200, 1M05, 1%, 0.66W, 1206; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691762 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58C82LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details