RES SMD 953K OHM 0.5% 1/4W 0805
CHIP RES, THICK FILM, 953K, 0.25W, 0805; Resistance:953kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
CHIP RES, THICK FILM, 953K, 0.25W, 0805; Resistance:953kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
RES SMD 953K OHM 0.5% 1/4W 0805
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | ERJ-PB6D9533V | 68AC8870 | ERJ-PB6D9533V |
| Product Name | Resistors - Chip Resistor - Surface Mount | Chip Res, Thick Film, 953K, 0.25W, 0805; Resistance Panasonic | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 (2012 Metric) | 0805; 0805 [2012 Metric] | |
| Resistance Range | 953000 ohms | 953000 ohms | 953000 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |
| Power Rating | 0.2500 watts | 0.2500 watts | 0.2500 watts |