Panasonic Chip Res, Thick Film, 95K3, 0.25W, 0805; Resistance Panasonic ERJ-PB6D9532V

Description
CHIP RES, THICK FILM, 95K3, 0.25W, 0805; Resistance:95.3kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 95K3, 0.25W, 0805; Resistance:95.3kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 95K3, 0.25W, 0805; Resistance Panasonic - 68AC8868 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 95K3, 0.25W, 0805; Resistance Panasonic
68AC8868
Chip Res, Thick Film, 95K3, 0.25W, 0805; Resistance Panasonic 68AC8868
CHIP RES, THICK FILM, 95K3, 0.25W, 0805; Resistance:95.3kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 95K3, 0.25W, 0805; Resistance:95.3kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 95K3, 0.25W, 0805; Resistance Panasonic - 68AC8867 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 95K3, 0.25W, 0805; Resistance Panasonic
68AC8867
Chip Res, Thick Film, 95K3, 0.25W, 0805; Resistance Panasonic 68AC8867
CHIP RES, THICK FILM, 95K3, 0.25W, 0805; Resistance:95.3kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 95K3, 0.25W, 0805; Resistance:95.3kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-PB6D9532V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6D9532V
Resistors - Chip Resistor - Surface Mount ERJ-PB6D9532V
RES SMD 95.3K OHM 0.5% 1/4W 0805

RES SMD 95.3K OHM 0.5% 1/4W 0805

Supplier's Site
Chip Resistor - Surface Mount - ERJ-PB6D9532V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PB6D9532V
Chip Resistor - Surface Mount ERJ-PB6D9532V
RES SMD 95.3K OHM 0.5% 1/4W 0805

RES SMD 95.3K OHM 0.5% 1/4W 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 68AC8868 ERJ-PB6D9532V ERJ-PB6D9532V
Product Name Chip Res, Thick Film, 95K3, 0.25W, 0805; Resistance Panasonic Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 95300 ohms 95300 ohms 95300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1363322 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details