Panasonic Chip Resistor - Surface Mount ERJ-PB6D9531V

Description
RES SMD 9.53K OHM 0.5% 1/4W 0805
Datasheet
Description
RES SMD 9.53K OHM 0.5% 1/4W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-PB6D9531V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PB6D9531V
Chip Resistor - Surface Mount ERJ-PB6D9531V
RES SMD 9.53K OHM 0.5% 1/4W 0805

RES SMD 9.53K OHM 0.5% 1/4W 0805

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-PB6D9531V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6D9531V
Resistors - Chip Resistor - Surface Mount ERJ-PB6D9531V
RES SMD 9.53K OHM 0.5% 1/4W 0805

RES SMD 9.53K OHM 0.5% 1/4W 0805

Supplier's Site
Chip Res, Thick Film, 9K53, 0.25W, 0805; Resistance Panasonic - 68AC8865 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 9K53, 0.25W, 0805; Resistance Panasonic
68AC8865
Chip Res, Thick Film, 9K53, 0.25W, 0805; Resistance Panasonic 68AC8865
CHIP RES, THICK FILM, 9K53, 0.25W, 0805; Resistance:9.53kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 9K53, 0.25W, 0805; Resistance:9.53kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 9K53, 0.25W, 0805; Resistance Panasonic - 68AC8866 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 9K53, 0.25W, 0805; Resistance Panasonic
68AC8866
Chip Res, Thick Film, 9K53, 0.25W, 0805; Resistance Panasonic 68AC8866
CHIP RES, THICK FILM, 9K53, 0.25W, 0805; Resistance:9.53kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 9K53, 0.25W, 0805; Resistance:9.53kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERJ-PB6D9531V ERJ-PB6D9531V 68AC8865
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 9K53, 0.25W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 9530 ohms 9530 ohms 9530 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details