Panasonic Chip Res, Thick Film, 909K, 0.25W, 0805; Resistance Panasonic ERJ-PB6D9093V

Description
CHIP RES, THICK FILM, 909K, 0.25W, 0805; Resistance:909kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 909K, 0.25W, 0805; Resistance:909kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 909K, 0.25W, 0805; Resistance Panasonic - 68AC8845 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 909K, 0.25W, 0805; Resistance Panasonic
68AC8845
Chip Res, Thick Film, 909K, 0.25W, 0805; Resistance Panasonic 68AC8845
CHIP RES, THICK FILM, 909K, 0.25W, 0805; Resistance:909kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 909K, 0.25W, 0805; Resistance:909kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 909K, 0.25W, 0805; Resistance Panasonic - 68AC8846 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 909K, 0.25W, 0805; Resistance Panasonic
68AC8846
Chip Res, Thick Film, 909K, 0.25W, 0805; Resistance Panasonic 68AC8846
CHIP RES, THICK FILM, 909K, 0.25W, 0805; Resistance:909kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 909K, 0.25W, 0805; Resistance:909kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-PB6D9093V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6D9093V
Resistors - Chip Resistor - Surface Mount ERJ-PB6D9093V
RES SMD 909K OHM 0.5% 1/4W 0805

RES SMD 909K OHM 0.5% 1/4W 0805

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 68AC8845 ERJ-PB6D9093V
Product Name Chip Res, Thick Film, 909K, 0.25W, 0805; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 909000 ohms 909000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details